Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Natural |
Number of Rows | 1 |
Number of Positions | 5 |
UL Flammability Rating | UL 94V-0 |
For Use With | Single Mate Connector |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1717567-5?
Additional datasheets, footprints and schematics for 1717567-5 are listed on our Part Details page. You can also find images and similar parts to 1717567-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717567-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717567-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717567-5 fall under?
The 1717567-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1717567-5 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717567-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717567-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717567-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1717567-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717567-5 often in real-time on the comparison pages.
What if I can't find stock of 1717567-5?
You can fill out our help required form which you can use to request a quote for 1717567-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.