Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$9.93
|
275
in stock
|
Buy Now | |
Chip One Stop
from US$6.09
|
275
in stock
|
Buy Now | |
Distrelec
from US$7.68
|
275
in stock
|
Buy Now | |
TE Store
from US$11.80
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$7.26
|
6
in stock
|
Buy Now | |
element14
from US$4.98
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,560
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
-
|
Buy Now | |
Avnet America
from US$4.28
|
-
|
Buy Now | |
RS Americas
from US$7.06
|
-
|
Buy Now | |
Boersig
from US$5.86
|
-
|
Buy Now | |
TTI Europe
from US$5.72
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Ejector Type | Locking |
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Keying | Standard |
Number of Bays | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Center Key | None |
Number of Positions | 200 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
Stack Height | .256in, 6.5mm |
DRAM Voltage | 2.5V |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Tray, Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Connector System | Cable-to-Board |
DRAM Type | Double Data Rate (DDR) |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Row-to-Row Spacing | .244in, 6.2mm |
Product Type | Socket |
SGRAM Voltage | 2.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
SEMI-HARD TRAY DDR SODIMM SOCKET 200P 6 | Rapid Electronics |
TE Connectivity SEMI-HARD TRAY DDR SODIMM SOCKET 200P 6 | Distrelec |
SEMI-HARD TRAY DDR SODIMM SOCKET 200P 6 DRAM Type: Double Data Rate (DDR) Stack Height: .256 in Stack Height: 6.5 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) .256" 6.5 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1717468-3 | Internal Number: 1717468-3 | Alias Number: 1006460-F | .256" | TE Connectivity | TE Store |
Conn, Sodimm, Cam-In, 200Pos Rohs Compliant: Yes |Amp Te Connectivity 1717468-3 | Newark Electronics |
CONN, SODIMM, CAM-IN, 200POS | element14 |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet Abacus |
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle | Future Electronics |
SEMI-HARD TRAY DDR SODIMM SOCKET 200P 6, SO DIMM Sockets | TE Connectivity 1717468-3 | RS Americas |
SEMI-HARD TRAY DDR SODIMM SOCK | TTI Europe |
IC AND COMPONENT SOCKET | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 0.6mm |
Row Pitch | 8.2mm |
Where can I find additional details, specifications and documents for a 1717468-3?
Additional datasheets, footprints and schematics for 1717468-3 are listed on our Part Details page. You can also find images and similar parts to 1717468-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717468-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717468-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717468-3 fall under?
The 1717468-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1717468-3 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717468-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717468-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717468-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1717468-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717468-3 often in real-time on the comparison pages.
What if I can't find stock of 1717468-3?
You can fill out our help required form which you can use to request a quote for 1717468-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.