Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
3,881
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
564,090
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
564,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
564,090
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
564,090
in stock
|
Buy Now | |
Farnell
from US$0.57
|
451,300
in stock
|
Buy Now | |
TE Store
from US$1.06
|
1,110
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Splice Material | Brass |
Weight per Piece | 4.202g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .5 – .9mm², 20 – 18AWG |
Overall Length | 12mm, .472in |
Tap Wire Size | .5 – .85mm² |
Housing Material | Nylon - GF |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Splice |
Sealable | No |
Terminals Electro-Tap Splice |Amp Te Connectivity 171425-1 | Newark Electronics |
Terminals ELECTRO-TAP SPLICE | Rapid Electronics |
TE Connectivity - AMP Splice ELECTRO-TAP SPLICE | Distrelec |
WIRE SPLICE CONN, 18-20AWG, NYLON | Farnell |
ELECTRO-TAP SPLICE Splice Type: Tap Splice Wire Size: 20 – 18 AWG Wire Size: .5 – .9 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 20 – 18 AWG .5 – .9 mm² | Electrical Wire Splice | Part Number: 171425-1 | Internal Number: 171425-1 | TE Connectivity | TE Store |
Splice Terminal 18-20AWG F 35mm 18mm Tin | Avnet America |
TERMINAL, WIRE TAP SPLICE, 18AWG, RED | element14 |
Status: | Unknown |
---|---|
Series: | ELECTRO-TAP Series |
RoHS: | Unknown |
Product Range | ELECTRO-TAP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) Glass Filled |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 171425-1?
Additional datasheets, footprints and schematics for 171425-1 are listed on our Part Details page. You can also find images and similar parts to 171425-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171425-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171425-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171425-1 fall under?
The 171425-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 171425-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171425-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171425-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171425-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 171425-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171425-1 often in real-time on the comparison pages.
What if I can't find stock of 171425-1?
You can fill out our help required form which you can use to request a quote for 171425-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.