Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
1,992
in stock
|
Buy Now | |
TE Store
from US$1.00
|
22,349
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Weight per Piece | 3.852g |
Splice Material | Brass |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Tap Wire Size | 1.25 – 2mm² |
Overall Length | 12mm, .472in |
Wire Size | 1.25 – 2mm² |
Housing Material | Nylon - GF |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Splice |
Sealable | No |
Serrated | No |
ELECTRO TAP 14-16 Splice Type: Tap Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 171404-1 | Internal Number: 171404-1 | TE Connectivity | TE Store |
Terminals ELECTRO TAP 14-16 | Rapid Electronics |
TE Connectivity - AMP Splice ELECTRO TAP 14-16 | Distrelec |
ELECTRO-TAP wire splice, blue, 16-14 AWG | RS |
Electro Tap 14-16 |Amp Te Connectivity 171404-1 | Newark Electronics |
Tap Terminal 14-16AWG 35mm 18mm Tin | Avnet America |
TERMINAL, WIRE TAP SPLICE, 14AWG | element14 |
Where can I find additional details, specifications and documents for a 171404-1?
Additional datasheets, footprints and schematics for 171404-1 are listed on our Part Details page. You can also find images and similar parts to 171404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171404-1 fall under?
The 171404-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 171404-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171404-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Chip One Stop have stock available or on a lead time for 171404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171404-1 often in real-time on the comparison pages.
What if I can't find stock of 171404-1?
You can fill out our help required form which you can use to request a quote for 171404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.