Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
5,955
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
5,955
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
5,955
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
5,955
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.78
|
-
|
Buy Now |
Guide Pin/Socket Type | Corner |
---|---|
Height | .2197in, 5.58mm |
Width | .2197in, 5.58mm |
Length | 21.2mm, .8346in |
Hardware Type | Guide Pin Kit |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 4-40 |
For Use With | Guide Socket |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors Guide Pin 4-40 |Amp Te Connectivity 171082-1 | Newark Electronics |
Rack&Panel Connectors GUIDE PIN 4-40 | Rapid Electronics |
TE Connectivity - AMP Connector HardwareGUIDE PIN | Distrelec |
JACK SCREWS ACCESSORIES CONNECTORS | Farnell |
Connector Accessories Corner Guide Pin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171082-1?
Additional datasheets, footprints and schematics for 171082-1 are listed on our Part Details page. You can also find images and similar parts to 171082-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171082-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171082-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171082-1 fall under?
The 171082-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 171082-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171082-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171082-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171082-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 171082-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171082-1 often in real-time on the comparison pages.
What if I can't find stock of 171082-1?
You can fill out our help required form which you can use to request a quote for 171082-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.