Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin/Socket Type | Center |
---|---|
Height | .2197mm, 5.58in |
Width | .2197in |
Length | 21.4in, .8425mm |
Mounting Hardware | Nuts and Lockwashers |
Hardware Type | Guide Pin Kit |
For Use With | Guide Socket |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Strain Relief | Without |
Product Type | Hardware |
Center Guide Pin |Amp Te Connectivity 171080-1 | Newark Electronics |
Connector Accessories Guide Pin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171080-1?
Additional datasheets, footprints and schematics for 171080-1 are listed on our Part Details page. You can also find images and similar parts to 171080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171080-1 fall under?
The 171080-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 171080-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171080-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 171080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171080-1 often in real-time on the comparison pages.
What if I can't find stock of 171080-1?
You can fill out our help required form which you can use to request a quote for 171080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.