Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 18V |
No. of Outputs | 1 Output |
No. of Pins | 16Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 17V |
Switching Frequency | 850kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Dc/Dc Conv, Sync Buck, 1A, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1A, 85DEG C | Farnell |
VDRM Variable Step Down Regulator Module | RS |
Würth Elektronik DC/DC Converter 4 ... 18V 17V Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a 171011801?
Additional datasheets, footprints and schematics for 171011801 are listed on our Part Details page. You can also find images and similar parts to 171011801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171011801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171011801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171011801 fall under?
The 171011801 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 171011801 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171011801 you can contact the distributor directly for product support, shipping queries etc.
Is the 171011801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171011801 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Distrelec have stock available or on a lead time for 171011801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171011801 often in real-time on the comparison pages.
What if I can't find stock of 171011801?
You can fill out our help required form which you can use to request a quote for 171011801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.