Status: | Unknown |
---|---|
Series: | 171 Series |
RoHS: | Compliant |
Prices starting from US$0.61
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | 171 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
D Sub Connector, Receptacle, 9Pos | Newark Electronics |
| Heilind Electronics |
9 Position Free Hanging (In-Line) Solder Cup Female D-Sub Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 171-009-202L001?
Additional datasheets, footprints and schematics for 171-009-202L001 are listed on our Part Details page. You can also find images and similar parts to 171-009-202L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171-009-202L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171-009-202L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171-009-202L001 fall under?
The 171-009-202L001 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 171-009-202L001 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171-009-202L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 171-009-202L001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 171-009-202L001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 171-009-202L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171-009-202L001 often in real-time on the comparison pages.
What if I can't find stock of 171-009-202L001?
You can fill out our help required form which you can use to request a quote for 171-009-202L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.