Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.47
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 1.75A |
Constant Current Load | 1.75A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
Variable Transformer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Threadlocking |
---|---|
Strength | Medium Strength |
Viscosity | High Viscosity |
Adhesive Colour | Blue |
Dispensing Method | Bottle |
Volume | 10ml |
Weight | 0.34oz |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 3 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, Screw Mount, 3, Eyelet | Keystone Electronics 171 | RS Americas |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 171?
Additional datasheets, footprints and schematics for 171 are listed on our Part Details page. You can also find images and similar parts to 171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171 fall under?
The 171 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 171 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171 you can contact the distributor directly for product support, shipping queries etc.
Is the 171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Relay Specialties have stock available or on a lead time for 171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171 often in real-time on the comparison pages.
What if I can't find stock of 171?
You can fill out our help required form which you can use to request a quote for 171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.