Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Output Voltage | 230V |
---|---|
Power Rating | 500VA |
Output Current | - |
Product Range | - |
No. of Phases | Single Phase |
Secondary Voltages | 115V 230V |
Size | 4.56 x 4.5 x 3.75 in |
Supply Voltage | 230VAC |
Transformer Mounting | Panel |
Auto Transformer | Newark Electronics |
Transformer, Line Auto, 500VA, 230VAC to 115VAC Vi, 115VAC to 230VAC Vo | Hammond Manufacturing 170D | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 5" |
Cut Type | Flush |
Cutting Capacity Max | 0.8mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 170D?
Additional datasheets, footprints and schematics for 170D are listed on our Part Details page. You can also find images and similar parts to 170D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170D fall under?
The 170D is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 170D when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170D you can contact the distributor directly for product support, shipping queries etc.
Is the 170D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170D have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 170D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170D often in real-time on the comparison pages.
What if I can't find stock of 170D?
You can fill out our help required form which you can use to request a quote for 170D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.