Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 46mm |
Overall Length | 240mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Jaw Length | 35mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 230V |
---|---|
Power Rating | 100VA |
No. of Outlets | 1 |
No. of Phases | Single Phase |
Secondary Voltages | 115V, 230V |
Size | 3.06 x 3 x 2.5 In. |
Supply Voltage | 230VAC |
RoHS Compliant | Yes |
Auto Transformer | Newark Electronics |
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 115/230VAC | Hammond Manufacturing 170A | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 170A?
Additional datasheets, footprints and schematics for 170A are listed on our Part Details page. You can also find images and similar parts to 170A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170A fall under?
The 170A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 170A when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170A you can contact the distributor directly for product support, shipping queries etc.
Is the 170A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170A have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 170A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170A often in real-time on the comparison pages.
What if I can't find stock of 170A?
You can fill out our help required form which you can use to request a quote for 170A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.