Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | SHV |
Convert From Gender | Jack |
Convert To Coax Type | SHV |
Convert To Gender | Plug Plug |
Impedance | - |
Product Range | - |
ADAPTOR, SHV JACK, SHV PLUG, PLUG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Piston,hydraulic (746) |Greenlee 17093 | Newark Electronics |
Piston, Hydraulic (746) | Greenlee 17093 | RS Americas |
Where can I find additional details, specifications and documents for a 1709-3?
Additional datasheets, footprints and schematics for 1709-3 are listed on our Part Details page. You can also find images and similar parts to 1709-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1709-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1709-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1709-3 fall under?
The 1709-3 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1709-3 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1709-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1709-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1709-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1709-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1709-3 often in real-time on the comparison pages.
What if I can't find stock of 1709-3?
You can fill out our help required form which you can use to request a quote for 1709-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.