Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
15,648
in stock
|
Buy Now | |
TE Store
from US$0.17
|
7,297
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
3,126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
938
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$18.69
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$22.64
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Length | 18.5mm, .728in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
250 Faston Hsg.,flag,rec.,natrual |Amp Te Connectivity 170891-2 | Newark Electronics |
250 FASTON HSG. FLAG REC. NATRUAL | Rapid Electronics |
250 FASTON HSG.,FLAG,REC.,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-2 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 170891-2 | Internal Number: 170891-2 | TE Connectivity | TE Store |
SLEEVE FOR 250 F | Heilind Electronics |
Faston 110,connector sleeve,natural,18mm | RS |
Connector Accessories Insulation Sleeve Soft Soft Vinyl Chloride Clear Loose Piece | Avnet America |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
250 FASTON HSG.,FLAG,REC.,NATR | TTI Europe |
SLEEVE FOR 250 F | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170891-2?
Additional datasheets, footprints and schematics for 170891-2 are listed on our Part Details page. You can also find images and similar parts to 170891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170891-2 fall under?
The 170891-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170891-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170891-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, TE Store and Heilind Electronics have stock available or on a lead time for 170891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170891-2 often in real-time on the comparison pages.
What if I can't find stock of 170891-2?
You can fill out our help required form which you can use to request a quote for 170891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.