Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Length | .94in, 24mm |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insulation Sleeve,250 Series Rohs Compliant: Yes |Amp Te Connectivity 170823-4 | Newark Electronics |
250 FASTON SLEEVE,REC.,TRANSPARENT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 170823-4 | Internal Number: 170823-4 | TE Connectivity | TE Store |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
SLEEVE 250 NAT | TE Connectivity 170823-4 | RS Americas |
INSULATION SLEEVE, RCPT | element14 |
Where can I find additional details, specifications and documents for a 170823-4?
Additional datasheets, footprints and schematics for 170823-4 are listed on our Part Details page. You can also find images and similar parts to 170823-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170823-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170823-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170823-4 fall under?
The 170823-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170823-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170823-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170823-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170823-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and element14 have stock available or on a lead time for 170823-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170823-4 often in real-time on the comparison pages.
What if I can't find stock of 170823-4?
You can fill out our help required form which you can use to request a quote for 170823-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.