Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12,553
in stock
|
Buy Now | |
TE Store
from US$0.07
|
32,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.0308
|
27,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
12,553
in stock
|
Buy Now | |
element14
from US$0.05
|
12,553
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
549
in stock
|
Buy Now | |
Avnet America
from US$0.0449
|
-
|
Buy Now | |
Avnet Asia
from US$0.0480
|
-
|
Buy Now | |
Boersig
from US$0.0414
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .827in, 21mm |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
110 FASTON SLEEVE,TAB,TRANSPARENT,NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 170823-1 | Internal Number: 170823-1 | TE Connectivity | TE Store |
Insulation Sleeve, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 170823-1 | Newark Electronics |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
110 FASTON SLEEVE TAB TRANSPARENT NAT | Rapid Electronics |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
TE Connectivity 110 FASTON SLEEVE TAB TRANSPARENT NAT Te | Distrelec |
Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | AMP 110 Series Connectors |
Product Range | 110 Series |
Where can I find additional details, specifications and documents for a 170823-1?
Additional datasheets, footprints and schematics for 170823-1 are listed on our Part Details page. You can also find images and similar parts to 170823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170823-1 fall under?
The 170823-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170823-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170823-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 170823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170823-1 often in real-time on the comparison pages.
What if I can't find stock of 170823-1?
You can fill out our help required form which you can use to request a quote for 170823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.