Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | AMP FASTIN-FASTON 110 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Ff 110 Rec Hsg 4P Nylon Clear |Amp Te Connectivity 170801-3 | Newark Electronics |
110 FASTIN FASTON REC HSG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170801-3 .?
Additional datasheets, footprints and schematics for 170801-3 . are listed on our Part Details page. You can also find images and similar parts to 170801-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170801-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170801-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170801-3 . fall under?
The 170801-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 170801-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170801-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 170801-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170801-3 . have stock available?
Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 170801-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170801-3 . often in real-time on the comparison pages.
What if I can't find stock of 170801-3 .?
You can fill out our help required form which you can use to request a quote for 170801-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.