Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .207in, 5.26mm |
Overall Length | 26.49mm, 1.043in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Box |
Packaging Quantity | 500 |
Insulated | Yes |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M5 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
P.G RING UL.CSA(16-14HD) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 170647-2 | Internal Number: 170647-2 | TE Connectivity | TE Store |
P.g Ring Ul.csa(16-14Hd) |Amp Te Connectivity 170647-2 | Newark Electronics |
P.G Ring Ul.Csa(16-14Hd) | TE Connectivity 170647-2 | RS Americas |
Where can I find additional details, specifications and documents for a 170647-2?
Additional datasheets, footprints and schematics for 170647-2 are listed on our Part Details page. You can also find images and similar parts to 170647-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170647-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170647-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170647-2 fall under?
The 170647-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170647-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170647-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170647-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170647-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 170647-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170647-2 often in real-time on the comparison pages.
What if I can't find stock of 170647-2?
You can fill out our help required form which you can use to request a quote for 170647-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.