Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
500
in stock
|
Buy Now | |
RS
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$3.38
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Sager
from US$4.08
|
-
|
Buy Now | |
Farnell
from US$2.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 26.49mm, 1.043in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Stud Size | None, M4 |
Insulated | Yes |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Fixed Terminal Blocks P.g Ring Ul.csa(16-14Hd) |Amp Te Connectivity 170647-1 | Newark Electronics |
Terminals P.G RING UL.CSA(16-14HD) | Rapid Electronics |
TE Connectivity P.G RING UL.CSA(16-14HD) Fixed Terminal | Distrelec |
Ring Tongue Terminal 14-16AWG 25.3mm 8.7mm Tin Bag | Avnet America |
Special Order: P.G RING UL.CSA(16-14HD) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: None M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 170647-1 | Internal Number: 170647-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 170647-1?
Additional datasheets, footprints and schematics for 170647-1 are listed on our Part Details page. You can also find images and similar parts to 170647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170647-1 fall under?
The 170647-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170647-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170647-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 170647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170647-1 often in real-time on the comparison pages.
What if I can't find stock of 170647-1?
You can fill out our help required form which you can use to request a quote for 170647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.