Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.31 – 2.08mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Stud Diameter | .207in, 5.26mm |
Overall Length | 1.047in, 26.6mm |
Wire Insulation Diameter | .106 – .2in, 2.67 – 5.08mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
P.G Ring Ul.Csa(16-14Hd) | TE Connectivity 170532-1 | RS Americas |
Ring Terminal 14AWG to 16AWG M5 Tin Plated Bag | Avnet America |
TERM, RING, PLASTI-GRIP, 16-14 HD, M5 | Boersig |
Where can I find additional details, specifications and documents for a 170532-1?
Additional datasheets, footprints and schematics for 170532-1 are listed on our Part Details page. You can also find images and similar parts to 170532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170532-1 fall under?
The 170532-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170532-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170532-1 have stock available?
Authorised distributors including RS Americas, Avnet America and Boersig have stock available or on a lead time for 170532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170532-1 often in real-time on the comparison pages.
What if I can't find stock of 170532-1?
You can fill out our help required form which you can use to request a quote for 170532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.