Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
44,300
in stock
|
Buy Now | |
TE Store
from US$0.20
|
15,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
113
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .087 – .135in, 2.2 – 3.43mm |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 16mm, .629in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 19.6 – 50Newton, 4.4 – 11.2kgf |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Receptacle terminal,FASTON 187,AWG 18-14 | RS |
187 FASTON,REC.,18-14 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 170467-1 | Internal Number: 170467-1 | TE Connectivity | TE Store |
Terminals Amp Faston 187 Srs Recp 18-14 |Amp Te Connectivity 170467-1 | Newark Electronics |
Terminals AMP FASTON 187 SRS RECP 18-14 | Rapid Electronics |
Quick Disconnect Terminal 14-18AWG RCP 16.1mm 5.6mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 187,AWG 18-14 | TE Connectivity 170467-1 | RS Americas |
187 FASTON,REC.,18-14 AWG,TPPB | Boersig |
TE Connectivity - AMP FASTON 187 Wire Terminal 2.08mm2 | Distrelec |
FASTON 187 REC 18-14 AWG ETPPHBZ | Farnell |
Where can I find additional details, specifications and documents for a 170467-1?
Additional datasheets, footprints and schematics for 170467-1 are listed on our Part Details page. You can also find images and similar parts to 170467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170467-1 fall under?
The 170467-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170467-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170467-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170467-1 often in real-time on the comparison pages.
What if I can't find stock of 170467-1?
You can fill out our help required form which you can use to request a quote for 170467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.