Status: | Unknown |
---|---|
Series: | iPass+ 170465 Series |
RoHS: | Unknown |
No. of Contacts | 84Contacts |
---|---|
Gender | Receptacle |
Connector Type | CXP |
Contact Termination Type | Through Hole |
Product Range | iPass+ 170465 Series |
Connector Mounting | PCB Mount |
Contact Material | Copper |
I-Pass Plus Cxp Ef Connector/Molex |Molex 170465-0002 | Newark Electronics |
0.80MM PITCH IPASS+ CXP-EF SINGLE-PORT | Avnet Abacus |
Where can I find additional details, specifications and documents for a 170465-0002?
Additional datasheets, footprints and schematics for 170465-0002 are listed on our Part Details page. You can also find images and similar parts to 170465-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170465-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170465-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170465-0002 fall under?
The 170465-0002 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 170465-0002 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170465-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 170465-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170465-0002 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 170465-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170465-0002 often in real-time on the comparison pages.
What if I can't find stock of 170465-0002?
You can fill out our help required form which you can use to request a quote for 170465-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.