Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.16
|
-
|
Buy Now |
Terminal & Splice Type | Tab |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | .3 – .85mm² |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², 18AWG, 20AWG, .3mm² |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Male, 22-18AWG, MIC | TE Connectivity 170459-4 | RS Americas |
Where can I find additional details, specifications and documents for a 170459-4?
Additional datasheets, footprints and schematics for 170459-4 are listed on our Part Details page. You can also find images and similar parts to 170459-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170459-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170459-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170459-4 fall under?
The 170459-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170459-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170459-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170459-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170459-4 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 170459-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170459-4 often in real-time on the comparison pages.
What if I can't find stock of 170459-4?
You can fill out our help required form which you can use to request a quote for 170459-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.