Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C5 |
Cable Length - Metric | 1.8m |
Current Rating | 2.5A |
Voltage Rating | 125VAC |
Jacket Color | Black |
RoHS Compliant | Yes |
Power Cord, C5, 5-15P Plug, 3 Cond SPT-2 Cbl, 6ft., 18 AWG, PVC Jkt, Plastic Ins | Volex Power Cords 17036 10 H100 | RS Americas |
Power Cord Nema5-15P/Iec C5, 1.8M 2.5A Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 17036 10 H100?
Additional datasheets, footprints and schematics for 17036 10 H100 are listed on our Part Details page. You can also find images and similar parts to 17036 10 H100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17036 10 H100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17036 10 H100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17036 10 H100 fall under?
The 17036 10 H100 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17036 10 H100 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17036 10 H100 you can contact the distributor directly for product support, shipping queries etc.
Is the 17036 10 H100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 17036 10 H100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 17036 10 H100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17036 10 H100 often in real-time on the comparison pages.
What if I can't find stock of 17036 10 H100?
You can fill out our help required form which you can use to request a quote for 17036 10 H100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.