Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Floor Marking |
---|---|
Tape Colour | Black, Yellow |
Total Tape Thickness | 7.9 mil (0.2 mm) |
Roll Length - Imperial | 100ft |
Roll Length - Metric | 30.5m |
Tape Width - Imperial | 4" |
RoHS Compliant | NA |
Tape, Floor Mark, 4" X 100Ft, Black/Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a 170331?
Additional datasheets, footprints and schematics for 170331 are listed on our Part Details page. You can also find images and similar parts to 170331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170331 fall under?
The 170331 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 170331 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170331 you can contact the distributor directly for product support, shipping queries etc.
Is the 170331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170331 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 170331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170331 often in real-time on the comparison pages.
What if I can't find stock of 170331?
You can fill out our help required form which you can use to request a quote for 170331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.