Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Floor, Warning |
---|---|
Sign Legend | Thank You For Practicing Social Distancing |
Sign Material | Vinyl |
External Height | 14" |
External Width | 18" |
Sign Colour | Red on White |
RoHS Compliant | NA |
Covid-19 Safety Sign, Vinyl, 18" X 14" | Newark Electronics |
Where can I find additional details, specifications and documents for a 170329?
Additional datasheets, footprints and schematics for 170329 are listed on our Part Details page. You can also find images and similar parts to 170329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170329 fall under?
The 170329 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 170329 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170329 you can contact the distributor directly for product support, shipping queries etc.
Is the 170329 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170329 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 170329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170329 often in real-time on the comparison pages.
What if I can't find stock of 170329?
You can fill out our help required form which you can use to request a quote for 170329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.