Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
External Height | 630mm |
External Width | 475mm |
External Depth | 284mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Warning |
---|---|
Sign Legend | Thank You For Practicing Social Distancing |
Sign Material | Polyester |
External Height | 10" |
External Width | 14" |
Sign Colour | Red on White |
RoHS Compliant | NA |
Covid-19 Safety Sign, Polyester, 14"x10" | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-70-326?
Additional datasheets, footprints and schematics for 1-70-326 are listed on our Part Details page. You can also find images and similar parts to 1-70-326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-70-326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-70-326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-70-326 fall under?
The 1-70-326 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 1-70-326 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-70-326 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-70-326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-70-326 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, element14 and Farnell have stock available or on a lead time for 1-70-326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-70-326 often in real-time on the comparison pages.
What if I can't find stock of 1-70-326?
You can fill out our help required form which you can use to request a quote for 1-70-326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.