Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
11,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
11,627
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
11,627
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
11,627
in stock
|
Buy Now | |
Farnell
from US$0.86
|
9,400
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Keying & Polarized Rib Location | 2 + 3 |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6.6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | 1 + 2, 5 + 6 |
Mating Retention | With |
Mating Retention Type | Lock |
Circuit Application | Power & Signal |
For Use With | Contacts: 926770, 926972 or 926917 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6Pos Mt-Edge Housing Housing Rohs Compliant: Yes |Amp Te Connectivity 1703111-1 | Newark Electronics |
6POS MT-EDGE HOUSING HOUSING | Rapid Electronics |
TE Connectivity 6POS MT - EDGE HOUSING Headers & Wire Ho | Distrelec |
CONN HOUSING, RCPT, 6POS, 1ROW, 5MM | Farnell |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1703111-1?
Additional datasheets, footprints and schematics for 1703111-1 are listed on our Part Details page. You can also find images and similar parts to 1703111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703111-1 fall under?
The 1703111-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703111-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703111-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1703111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703111-1 often in real-time on the comparison pages.
What if I can't find stock of 1703111-1?
You can fill out our help required form which you can use to request a quote for 1703111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.