Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², 18AWG, 20AWG, .3mm² |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Status: | Unknown |
---|---|
Series: | PTS |
RoHS: | Unknown |
Pitch Spacing | 7.5mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Push In |
Rated Current | 12A |
Rated Voltage | 630V |
Block Orientation | Through Hole Right Angle |
Product Range | PTS |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG | element14 |
Wire-To-Board Terminal Block, 2, 630 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant: Yes |Phoenix Contact 1703083 | Newark Electronics |
PCB Terminal Push-In 7.5mm 16AWG 630V 16A 2 Position COMBICON PTS Series | Phoenix Contact 1703083 | RS Americas |
PTS 1,5/ 2-7,5-H | TTI Europe |
Fixed Terminal Blocks PTS 1,5/ 2-7,5-H | Sager |
Where can I find additional details, specifications and documents for a 170308-3?
Additional datasheets, footprints and schematics for 170308-3 are listed on our Part Details page. You can also find images and similar parts to 170308-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170308-3 fall under?
The 170308-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170308-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170308-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170308-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170308-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 170308-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170308-3 often in real-time on the comparison pages.
What if I can't find stock of 170308-3?
You can fill out our help required form which you can use to request a quote for 170308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.