Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 15A |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size Search | .75mm², 1mm², .85mm², .5mm², .6mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | LV 214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SSC socket contact, 17-20 AWG | RS |
Automotive Contact, Skt, 20-17Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1703034-1 | Newark Electronics |
SSC Series Socket Contact Tin 17-20 AWG Crimp Rectangular Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Female Crimp Circular Connector Contact | TE Connectivity 1703034-1 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1703034-1?
Additional datasheets, footprints and schematics for 1703034-1 are listed on our Part Details page. You can also find images and similar parts to 1703034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703034-1 fall under?
The 1703034-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703034-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703034-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1703034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703034-1 often in real-time on the comparison pages.
What if I can't find stock of 1703034-1?
You can fill out our help required form which you can use to request a quote for 1703034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.