Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Coronavirus Social Distancing |
---|---|
Sign Legend | Thank You For Practicing Social Distancing |
Sign Material | Vinyl |
External Height | 14" |
External Width | 18" |
Sign Colour | Red / White |
RoHS Compliant | NA |
Floor Sign, Red on White, Social Distancing, 14 In H x 18 In W, Vinyl, Anti Skid | Brady 170260 | RS Americas |
Covid-19 Safety Sign, Vinyl, 18" X 14" | Newark Electronics |
Where can I find additional details, specifications and documents for a 170260?
Additional datasheets, footprints and schematics for 170260 are listed on our Part Details page. You can also find images and similar parts to 170260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170260 fall under?
The 170260 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 170260 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170260 you can contact the distributor directly for product support, shipping queries etc.
Is the 170260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170260 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 170260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170260 often in real-time on the comparison pages.
What if I can't find stock of 170260?
You can fill out our help required form which you can use to request a quote for 170260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.