Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
12,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
6,076
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
410
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3 – 5mm, .118 – .197in |
Overall Length | .771in, 19.6mm |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Wire Size | 1.65 – 5.26mm², 15 – 10AWG |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 2.5kgf, 24.5Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
RECEPTACLE TERMINAL,FASTON 250,AWG 15-10 | RS |
250 FASTON,REC.,16-10 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 15 – 10 AWG Wire Size: 1.65 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 15 – 10 AWG 1.65 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 170224-2 | Internal Number: 170224-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 15-10Awg | Newark Electronics |
Quick Disconnect Terminal 10-15AWG F 20.6mm 7.6mm Tin Strip | Avnet America |
FEMALE DISCONNECT, 6.35MM, 15-10AWG | element14 |
250 FASTON,REC.,16-10 AWG,BR | Boersig |
250 SERIES FASTON RECEPTACLE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170224-2?
Additional datasheets, footprints and schematics for 170224-2 are listed on our Part Details page. You can also find images and similar parts to 170224-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170224-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170224-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170224-2 fall under?
The 170224-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170224-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170224-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170224-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170224-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 170224-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170224-2 often in real-time on the comparison pages.
What if I can't find stock of 170224-2?
You can fill out our help required form which you can use to request a quote for 170224-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.