Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .085 – .135in, 2.16 – 3.43mm |
Wire Size Search | .5mm², 20AWG |
Wire Size | .5 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
Tab With Lance For M.i.c. Rohs Compliant: Yes |Amp Te Connectivity 170221-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170221-3?
Additional datasheets, footprints and schematics for 170221-3 are listed on our Part Details page. You can also find images and similar parts to 170221-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170221-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170221-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170221-3 fall under?
The 170221-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170221-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170221-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170221-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170221-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 170221-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170221-3 often in real-time on the comparison pages.
What if I can't find stock of 170221-3?
You can fill out our help required form which you can use to request a quote for 170221-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.