Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,610
in stock
|
Buy Now | |
element14
from US$0.12
|
5,610
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,610
in stock
|
Buy Now | |
TE Store
from US$0.06
|
2,344
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .085 – .135in, 2.16 – 3.43mm |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm² |
Wire Size | .5 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Tab contact, MIC, 20-14 AWG (REEL) | RS |
Contact, Pin, Crimp, 20-14Awg Rohs Compliant: Yes |Amp Te Connectivity 170221-1 | Newark Electronics |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
.5-2.27MM MIC TAB CONT. Terminal Type: Tab Mating Tab Width: 3 mm Mating Tab Width: .118 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 3 mm .118" .8 mm | Automotive Terminal | Part Number: 170221-1 | Internal Number: 170221-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170221-1?
Additional datasheets, footprints and schematics for 170221-1 are listed on our Part Details page. You can also find images and similar parts to 170221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170221-1 fall under?
The 170221-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170221-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170221-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 170221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170221-1 often in real-time on the comparison pages.
What if I can't find stock of 170221-1?
You can fill out our help required form which you can use to request a quote for 170221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.