Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0459
|
7,300
in stock
|
Buy Now | |
TE Store
from US$0.05
|
41,838
in stock
|
Buy Now | |
Future Electronics
from US$0.0200
|
27,000
in stock
|
Buy Now | |
element14
from US$0.09
|
24,221
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
21,221
in stock
|
Buy Now | |
Farnell
from US$0.15
|
21,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.0276
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.0220
|
8,815
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
Avnet Asia
from US$0.0348
|
-
|
Buy Now | |
Boersig
from US$0.0314
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | 1.5 – 2.5mm, .059 – .098in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .59in, 15mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 19.6 – 50Newton, 4.4 – 11.2kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON,REC.,24-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 170214-2 | Internal Number: 170214-2 | TE Connectivity | TE Store |
0.187 (4.75mm) 20-24 AWG Quick Connect Female Non-Insulated Crimp Connector" | Future Electronics |
FEMALE DISCONNECT, 4.75MM, UNINSULATED | element14 |
Female Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
Receptacle terminal, FASTON 187,AWG 24-20 | TE Connectivity 170214-2 | RS Americas |
RECEPTACLE TERMINAL,FASTON 187,AWG 24-20 | RS |
Quick Disconnect Terminal 20-24AWG RCP 15mm 5.6mm Tin Strip | Avnet America |
187 FASTON,REC.,24-20 AWG,TPBR | Boersig |
TE Connectivity 187 FASTON REC. 24-20 AWG TPBR Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Where can I find additional details, specifications and documents for a 170214-2?
Additional datasheets, footprints and schematics for 170214-2 are listed on our Part Details page. You can also find images and similar parts to 170214-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170214-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170214-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170214-2 fall under?
The 170214-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170214-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170214-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170214-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170214-2 have stock available?
Authorised distributors including TE Store, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 170214-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170214-2 often in real-time on the comparison pages.
What if I can't find stock of 170214-2?
You can fill out our help required form which you can use to request a quote for 170214-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.