Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,526
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
31,875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,319
in stock
|
Buy Now | |
element14
from US$0.17
|
5,319
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,319
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Overall Length | 18.9mm, .744in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .1 – .17in, 2.54 – 4.32mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 2.5kgf, 24.5Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,REC.,18-14 AWG,TPBR | TTI Europe |
250 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170213-2 | Internal Number: 170213-2 | TE Connectivity | TE Store |
Terminals 250 SER FASTON REC Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
Receptacle terminal,FASTON 250,AWG 18-14 | RS |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Quick Disconnect Terminal 14-18AWG F 19.9mm 7.6mm Tin Strip | Avnet America |
250 SERIES FASTON RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.27mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 170213-2?
Additional datasheets, footprints and schematics for 170213-2 are listed on our Part Details page. You can also find images and similar parts to 170213-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170213-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170213-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170213-2 fall under?
The 170213-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170213-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170213-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170213-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170213-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 170213-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170213-2 often in real-time on the comparison pages.
What if I can't find stock of 170213-2?
You can fill out our help required form which you can use to request a quote for 170213-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.