Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,650.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,650.00
|
No stock
|
Buy Now |
Sign Type | Coronavirus Social Distancing |
---|---|
Sign Legend | Thank You For Practicing Social Distancing |
Sign Material | Vinyl |
External Height | 14" |
External Width | 18" |
Sign Colour | Green / White |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 170213?
Additional datasheets, footprints and schematics for 170213 are listed on our Part Details page. You can also find images and similar parts to 170213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170213 fall under?
The 170213 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 170213 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170213 you can contact the distributor directly for product support, shipping queries etc.
Is the 170213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170213 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 170213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170213 often in real-time on the comparison pages.
What if I can't find stock of 170213?
You can fill out our help required form which you can use to request a quote for 170213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.