Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P Hospital Grade |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 3m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Grey |
Product Range | - |
Cord, Power, C13, 5-15P Plug, 3 Cond SJT Cbl, 10ft., 18 AWG, Matte Gray PVC Jkt | Volex Power Cords 17020A 8 S2 | RS Americas |
Power Cord, Nema5-15P/Iec, 3.05M, 10A, Gray | Newark Electronics |
POWER CORD, NEMA5-15P/IEC, 3.05M, 10A, GRAY | element14 |
Where can I find additional details, specifications and documents for a 17020A 8 S2?
Additional datasheets, footprints and schematics for 17020A 8 S2 are listed on our Part Details page. You can also find images and similar parts to 17020A 8 S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17020A 8 S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17020A 8 S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17020A 8 S2 fall under?
The 17020A 8 S2 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17020A 8 S2 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17020A 8 S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 17020A 8 S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17020A 8 S2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 17020A 8 S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17020A 8 S2 often in real-time on the comparison pages.
What if I can't find stock of 17020A 8 S2?
You can fill out our help required form which you can use to request a quote for 17020A 8 S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.