Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotary Torque Sensor, 5 To 50In-Lb | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Type | Coronavirus Social Distancing |
---|---|
Sign Legend | Thank You For Practicing Social Distancing |
Sign Material | PS (Polystyrene) |
External Height | 7" |
External Width | 10" |
Sign Colour | Red / White |
RoHS Compliant | NA |
Thank You For Practicing, Social Distancing Sign, 7 In H x 10 In W, Red on White | Brady 170202 | RS Americas |
Where can I find additional details, specifications and documents for a 170202?
Additional datasheets, footprints and schematics for 170202 are listed on our Part Details page. You can also find images and similar parts to 170202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170202 fall under?
The 170202 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 170202 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170202 you can contact the distributor directly for product support, shipping queries etc.
Is the 170202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170202 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 170202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170202 often in real-time on the comparison pages.
What if I can't find stock of 170202?
You can fill out our help required form which you can use to request a quote for 170202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.