170-2 Office & Computer by Apex Microtechnology

BIT 1/4 HEX PWR DR #2 T-SET 1-1/4" 32MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$19.20
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
7,181
in stock
Buy Now
Logo for RS
RS
from US$413.05
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$45.62
-
Buy Now
Logo for element14
element14
from US$36.83
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3.97
-
Buy Now
Logo for Sager
Sager
from US$2.93
-
Buy Now

1702 Connectors by Molex

ADAPTER 15A-125VTO5-15R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Super-Safeway Adapter NEMA 5-15 Receptacle - Female End 15A/125V Non-NEMA Plug - Male End 15A/125V | Avnet America

1702 Cable Management by Multicomp Pro

HEAT SHRINK TUBING, PVC, WHITE, 100FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Shrink Ratio 2
Shrink Tubing / Boot Colour White
Length - Imperial 100ft
Length - Metric 30.5m
RoHS Compliant Yes

1702 Fasteners & Mechanical by Keystone Electronics

SHAFT LOCK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Customer Item | Carlton-Bates
Screws & Fasteners 1/4 SHAFT LOCK | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170-2?

Additional datasheets, footprints and schematics for 170-2 are listed on our Part Details page. You can also find images and similar parts to 170-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170-2 fall under?

The 170-2 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to 170-2 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 170-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170-2 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 170-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170-2 often in real-time on the comparison pages.

What if I can't find stock of 170-2?

You can fill out our help required form which you can use to request a quote for 170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay