Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.49
|
No stock
|
Buy Now |
Sign Type | Coronavirus General Safety Information |
---|---|
Sign Legend | Coronavirus (COVID-19) Quarantine Area Keep Out |
Sign Material | Polyester |
External Height | 10" |
External Width | 7" |
RoHS Compliant | NA |
Covid-19 Safety Sign, Polyester, 7X10" | Newark Electronics |
Where can I find additional details, specifications and documents for a 170192?
Additional datasheets, footprints and schematics for 170192 are listed on our Part Details page. You can also find images and similar parts to 170192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170192 fall under?
The 170192 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 170192 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170192 you can contact the distributor directly for product support, shipping queries etc.
Is the 170192 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170192 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 170192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170192 often in real-time on the comparison pages.
What if I can't find stock of 170192?
You can fill out our help required form which you can use to request a quote for 170192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.