Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3.6mm, .141in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | .205in, 5.21mm |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .661in, 16.8mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 2 – 7kgf, 19.6 – 68.6Newton |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Open Barrel Splice, 5.21 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 170180-2 | Newark Electronics |
OPEN BARREL SPLICE, 5.21 X 0.81MM | element14 |
Quick Disconnect Terminal 14-18AWG RCP 16.8mm 6.4mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 205,AWG 18-14 | TE Connectivity 170180-2 | RS Americas |
Where can I find additional details, specifications and documents for a 170180-2?
Additional datasheets, footprints and schematics for 170180-2 are listed on our Part Details page. You can also find images and similar parts to 170180-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170180-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170180-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170180-2 fall under?
The 170180-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170180-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170180-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170180-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170180-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 170180-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170180-2 often in real-time on the comparison pages.
What if I can't find stock of 170180-2?
You can fill out our help required form which you can use to request a quote for 170180-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.