Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | .205in, 5.21mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | .688in, 17.5mm |
Accepts Wire Insulation Diameter Range | .13 – .181in, 3.3 – 4.6mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Extraction Force | 2 – 7kgf, 19.6 – 68.6Newton |
Mating Retention Type | Dimple |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
205 FASTON,REC.,18-14 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 170179-1 | Internal Number: 170179-1 | TE Connectivity | TE Store |
205 Series Faston Rec |Amp Te Connectivity 170179-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 17.5mm 6.4mm Strip | Avnet America |
205 FASTON,REC.,18-14 AWG,BR | Boersig |
TE Connectivity - AMP FASTON 205 Wire Terminal 2.08mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170179-1?
Additional datasheets, footprints and schematics for 170179-1 are listed on our Part Details page. You can also find images and similar parts to 170179-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170179-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170179-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170179-1 fall under?
The 170179-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170179-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170179-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170179-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170179-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 170179-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170179-1 often in real-time on the comparison pages.
What if I can't find stock of 170179-1?
You can fill out our help required form which you can use to request a quote for 170179-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.