Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
42,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
14,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,000
in stock
|
Buy Now | |
element14
from US$0.16
|
1,305
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,305
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 1.192in, 30.3mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .12 – .16in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.4mm |
Extraction Force | 29.4Newton |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Tab contact, FASTIN-FASTON (REEL) | RS |
Terminals 250 FF TN PLT 18-14 AWG W-T-T | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
FF 250 TAB 18-14AWG PTBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170151-2 | Internal Number: 170151-2 | TE Connectivity | TE Store |
Terminals 250 Ff Tn Plt 18-14 Awg W-T-T |Amp Te Connectivity 170151-2 | Newark Electronics |
MALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Quick Disconnect Terminal 14-18AWG M 30.3mm 6.4mm Tin Strip | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 18 - 14 AWG | TE Connectivity 170151-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170151-2?
Additional datasheets, footprints and schematics for 170151-2 are listed on our Part Details page. You can also find images and similar parts to 170151-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170151-2 fall under?
The 170151-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170151-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170151-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170151-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170151-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 170151-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170151-2 often in real-time on the comparison pages.
What if I can't find stock of 170151-2?
You can fill out our help required form which you can use to request a quote for 170151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.