Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
60
in stock
|
Buy Now | |
TE Store
from US$0.19
|
23,923
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
19,000
in stock
|
Buy Now | |
element14
from US$0.14
|
5,781
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
471
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 18-14AWG TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170108-4 | Internal Number: 170108-4 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 18AWG-14AWG | element14 |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 20.5mm 7.5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170108-4?
Additional datasheets, footprints and schematics for 170108-4 are listed on our Part Details page. You can also find images and similar parts to 170108-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170108-4 fall under?
The 170108-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170108-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170108-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170108-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170108-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 170108-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170108-4 often in real-time on the comparison pages.
What if I can't find stock of 170108-4?
You can fill out our help required form which you can use to request a quote for 170108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.