17010 Workbenches, Clamps & Vice by Unknown

CIRCUIT BOARD HOLDER ADJUSTABLE 198MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$17.36
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.95
9
in stock
Buy Now
Logo for element14
element14
from US$25.36
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now

Specifications

Jaw Width 4mm
Jaw Opening Max 198mm
Product Range -

Alternative Descriptions

Circuit Board Holder, Adjustable, 198Mm | Newark Electronics
CIRCUIT BOARD HOLDER, ADJUSTABLE, 198MM | element14


170-10 Office & Computer by Apex Microtechnology

BIT 1/4 HEX PWR DR #10 T-SET 1-1/4" 32MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17010?

Additional datasheets, footprints and schematics for 17010 are listed on our Part Details page. You can also find images and similar parts to 17010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17010 fall under?

The 17010 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.

Can I view similar or alternative parts?

You can view similar parts to 17010 when available in the Vice range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17010 you can contact the distributor directly for product support, shipping queries etc.

Is the 17010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17010 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 17010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17010 often in real-time on the comparison pages.

What if I can't find stock of 17010?

You can fill out our help required form which you can use to request a quote for 17010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay