Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Size | Standard |
Terminal Orientation | Straight |
Wire Size | .2 – .6mm², 24 – 20AWG |
Extension Below Board | .141in, 3.6mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
PCB Hole Diameter | .072in, 1.83mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height Above PC Board | 6.8mm, .271in |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 170072-6?
Additional datasheets, footprints and schematics for 170072-6 are listed on our Part Details page. You can also find images and similar parts to 170072-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170072-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170072-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170072-6 fall under?
The 170072-6 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170072-6 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170072-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 170072-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170072-6 have stock available?
There is no stock from authorised distributors for 170072-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170072-6 often in real-time on the comparison pages.
What if I can't find stock of 170072-6?
You can fill out our help required form which you can use to request a quote for 170072-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.