Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Mating Pin Diameter | .09in, 2.29mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Stock Thickness (Magnet Wire Side) | .37mm, .0145in |
Terminal Height | 6mm, .236in |
Accepts Wire Insulation Diameter Range | 2 – 3.4mm, .079 – .134in |
Lead Wire Size | 20 – 16AWG, .518 – 1.31mm² |
Overall Length | 20.6mm, .811in |
Wire Insulation Diameter (Max) | 3.4mm, .134in |
Magnet Wire Size | .5 – 1.25mm, 20 – 16AWG |
Wire Size | 20 – 16AWG, .5 – 1.25mm² |
Material Thickness | .0145in, .37mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire |
Termination Method | Crimp |
Crimp Area Length | 6.13mm, .241in |
Where can I find additional details, specifications and documents for a 170063-9?
Additional datasheets, footprints and schematics for 170063-9 are listed on our Part Details page. You can also find images and similar parts to 170063-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170063-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170063-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170063-9 fall under?
The 170063-9 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170063-9 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170063-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 170063-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170063-9 have stock available?
There is no stock from authorised distributors for 170063-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170063-9 often in real-time on the comparison pages.
What if I can't find stock of 170063-9?
You can fill out our help required form which you can use to request a quote for 170063-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.