Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Wire Size | .8 – 2mm², 2050 – 5180CMA, 18 – 14AWG |
Barrel Inside Diameter | .14in, .07in, 1.77mm, 3.55mm |
Wire Insulation Diameter (Max) | 4.2926mm, .169in |
Wire Insulation Diameter | 3.1 – 4.3mm, .122 – .169in |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .7in, 17.78mm |
Wire Insulation Diameter (Min) | .122in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal Lp Rohs Compliant: Yes |Amp Te Connectivity 170053-2 | Newark Electronics |
Ring and Spade Terminals 14-18AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170053-2?
Additional datasheets, footprints and schematics for 170053-2 are listed on our Part Details page. You can also find images and similar parts to 170053-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170053-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170053-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170053-2 fall under?
The 170053-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170053-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170053-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170053-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170053-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 170053-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170053-2 often in real-time on the comparison pages.
What if I can't find stock of 170053-2?
You can fill out our help required form which you can use to request a quote for 170053-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.