Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
64,683
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
64,683
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
64,683
in stock
|
Buy Now | |
Farnell
from US$0.20
|
52,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
20,015
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | 17.3mm, .681in |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | No Preform. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC. 24-20 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 0.51mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
110 FASTON,REC.,24-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 170048-2 | Internal Number: 170048-2 | TE Connectivity | TE Store |
110 Series Faston Receptacle Rohs Compliant: Yes |Amp Te Connectivity 170048-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG RCP 17.3mm 3.8mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170048-2?
Additional datasheets, footprints and schematics for 170048-2 are listed on our Part Details page. You can also find images and similar parts to 170048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170048-2 fall under?
The 170048-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170048-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170048-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 170048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170048-2 often in real-time on the comparison pages.
What if I can't find stock of 170048-2?
You can fill out our help required form which you can use to request a quote for 170048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.