Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
9,816
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
28,560
in stock
|
Buy Now | |
element14
from US$0.13
|
28,560
in stock
|
Buy Now | |
Farnell
from US$0.07
|
28,560
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
14,987
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | .606in, 15.4mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 24Awg-20Awg Rohs Compliant: Yes |Amp Te Connectivity 170043-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 24AWG-20AWG | element14 |
Terminals 110 FASTON RECEPT Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 0.51mm2 | Distrelec |
110 FASTON,REC.,24-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 170043-2 | Internal Number: 170043-2 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 110,AWG 24-20 | RS |
FASTON Terminal 24 û 20 AWG | Future Electronics |
Quick Disconnect Terminal 20-24AWG RCP 15.4mm 3.8mm Tin Strip | Avnet America |
110 SERIES FASTON RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Insulator Colour | - |
Conductor Area CSA | 0.6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170043-2?
Additional datasheets, footprints and schematics for 170043-2 are listed on our Part Details page. You can also find images and similar parts to 170043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170043-2 fall under?
The 170043-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170043-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170043-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 170043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170043-2 often in real-time on the comparison pages.
What if I can't find stock of 170043-2?
You can fill out our help required form which you can use to request a quote for 170043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.